KSS1.5-35A is a steel spur gear with a module of 1.5, 35 teeth, and a keyway of 4 mm width by 1.8 mm depth, designed for use with a set screw. It has a bore diameter of 40 mm, outside diameter of 52.5 mm, and face width of 15 mm. The gear is made of S45C steel with JIS grade N8 precision and a pressure angle of 20°. Its allowable torque is 0.33 N·m (0.034 kgf·m), with a backlash range of 0.12-0.26 mm.
Module 1.5, 35 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-35A | KSS1.5-35A |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 35 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |