KSS1.5-35 is a steel spur gear with a module of 1.5, 35 teeth, and a plain bore. It has a pitch diameter of 52.5 mm, outside diameter of 55.5 mm, and face width of 15 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle. Allowable torque is 0.35 N·m (0.036 kgf·m) for bending strength and 0.39 N·m (0.040 kgf·m) for surface durability, with a theoretical backlash of 0.12 to 0.26 mm. A set screw is not included as no bore keyway or tapped hole is specified.
Module 1.5, 35 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-35 | KSS1.5-35 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 35 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |