Steel spur gear with module 1.5, 34 teeth, and a set screw bore of 4 mm with a keyway of 4 mm width by 1.8 mm depth. The gear has a pitch diameter of 51 mm, an outside diameter of 54 mm, a thickness of 15 mm, and a backlash range of 0.12 to 0.26 mm. It is made of S45C steel and meets JIS grade N8 precision standards. The allowable torque is 0.30 N·m (0.03 kgf·m).
Module 1.5, 34 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-34A | KSS1.5-34A |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 34 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |