KSS1.5-30C is a steel spur gear with a module of 1.5, 30 teeth, and a 12 mm bore, featuring a keyway of 5 mm width × 2.3 mm depth and a set screw compatible with M4 thread. It has a pitch diameter of 45 mm, face width of 15 mm, and web thickness of 10 mm. The gear is made of S45C steel with a tooth hardness less than 194HB, precision grade JIS N8 per JIS B1702-1:1998, and a 20° pressure angle. Its allowable torque is 2.79 N·m (0.28 kgf·m), with a backlash range of 0.12 to 0.26 mm and a weight of 0.24 kg.
Module 1.5, 30 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-30C | KSS1.5-30C |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 30 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |