KSS1.5-30A is a metal spur gear with a module of 1.5, 30 teeth, and a set screw for shaft attachment. It has a bore diameter of 26 mm, hub diameter of 38 mm, pitch diameter of 45 mm, face width of 15 mm, hub width of 10 mm, and web thickness of 25 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, conforms to JIS grade N8 (JIS B1702-1: 1998), and has a 20° pressure angle. The allowable torque is 2.79 N·m (0.28 kgf·m) with a theoretical backlash of 0.12~0.26 mm. The keyway is M4, and the weight is 0.26 kg.
Module 1.5, 30 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-30A | KSS1.5-30A |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 30 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |