KSS1.5-26A is a steel spur gear with a module of 1.5, 26 teeth, and a set screw fastening system. It has a bore diameter of 10 mm, a hub diameter of 25 mm, a pitch diameter of 39 mm, an outer diameter of 42 mm, a face width of 15 mm, a hub width of 10 mm, and a web thickness of 25 mm. The gear is made of S45C steel, with a tooth hardness less than 194 HB, and a pressure angle of 20°. The allowable torque is 2.06 N·m (0.21 kgf·m), with a backlash range of 0.12~0.26 mm. It conforms to JIS grade N8 (JIS B1702-1: 1998). The use of set screws is restricted to light load applications; secure fastening requires dowel pins in combination.
Module 1.5, 26 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-26A | KSS1.5-26A |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 26 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |