KSS1.5-25B is a steel spur gear with a module of 1.5, 25 teeth, and a keyway bore of 10 mm using a 4 x 1.8 mm keyway. It has a 37.5 mm pitch diameter, 40.5 mm outer diameter, 15 mm face width, 15 mm hub width, and 25 mm web thickness. The gear is made from S45C steel with a tooth hardness of less than 194 HB, conforms to JIS grade N8 (JIS B1702-1: 1998), and has a 20° pressure angle. The allowable torque is 1.90 N·m (0.19 kgf·m), with a backlash range of 0.12-0.26 mm and a weight of 0.17 kg. Set screws are not used; it is designed for keyway mounting.
Module 1.5, 25 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-25B | KSS1.5-25B |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 25 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |