KSS1.5-24B is a steel spur gear with a module of 1.5, 24 teeth, and a 10 mm bore with a 4 mm × 1.8 mm keyway, designed for light-load applications. It has a face width of 15 mm, a hub width of 25 mm, and a web thickness of 10 mm. The gear is made from S45C steel with a tooth hardness less than 194 HB and meets JIS Grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, a theoretical backlash of 0.15 mm, a weight of 0.15 kg, and an allowable torque of 1.73 N·m (0.18 kgf·m). Set screws are not recommended for secure fastening; dowel pins are advised for load-bearing use.
Module 1.5, 24 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-24B | KSS1.5-24B |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 24 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |