KSS1.5-23A is a steel spur gear with a module of 1.5, 23 teeth, and a set screw mounting. It has a bore diameter of 23 mm, pitch diameter of 34.5 mm, outside diameter of 37.5 mm, face width of 15 mm, hub width of 10 mm, and web thickness of 25 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and meets JIS grade N8 (JIS B1702-1: 1998). It has an allowable torque of 18.0 N⋅m (1.83 kgf⋅m) and a backlash of 0.098 mm. The keyway size is M5 and the weight is 0.097 kg.
Module 1.5, 23 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-23A | KSS1.5-23A |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 23 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |