QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-21B

Description
Module 1.5, 21 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1.5, 21 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-21B is a metric steel spur gear with a module of 1.5, 21 teeth, and a keyway bore of 4 mm x 1.8 mm, designed for light load applications. It has a pitch diameter of 31.5 mm, face width of 15 mm, and hub width of 10 mm. The gear is made from S45C steel, with a tooth hardness of less than 194 HB and a pressure angle of 20°, conforming to JIS grade N8 (JIS B1702-1:1998). The allowable torque is 1.29 N·m (0.13 kgf·m), with a backslash of 0.12~0.26 mm, and the part weighs 0.11 kg.

Datasheet Summary
Powered by GS/AI

KSS1.5-21B is a metric steel spur gear with a module of 1.5, 21 teeth, and a keyway bore of 4 mm x 1.8 mm, designed for light load applications. It has a pitch diameter of 31.5 mm, face width of 15 mm, and hub width of 10 mm. The gear is made from S45C steel, with a tooth hardness of less than 194 HB and a pressure angle of 20°, conforming to JIS grade N8 (JIS B1702-1:1998). The allowable torque is 1.29 N·m (0.13 kgf·m), with a backslash of 0.12~0.26 mm, and the part weighs 0.11 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-21B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-21B
Metal Spur Gears (metric) KSS1.5-21B
Module 1.5, 21 Tooth Mild Steel Spur Gear with Set Screw

Module 1.5, 21 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1.5, 21 Tooth Mild Steel Spur Gear with Set Screw - KSS1.5-21B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 21 Tooth Mild Steel Spur Gear with Set Screw
KSS1.5-21B
Module 1.5, 21 Tooth Mild Steel Spur Gear with Set Screw KSS1.5-21B
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-21B KSS1.5-21B
Product Name Metal Spur Gears (metric) Module 1.5, 21 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 21 21
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 15 Tooth Brass Spur Gear - A 1B 2MY03015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details