QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-21

Description
Module 1.5, 21 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 21 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-21 is a metal spur gear with a module of 1.5 and 21 teeth, made from S45C mild steel. It features a plain bore and is designed with a pressure angle of 20 degrees. The gear has a bending strength rating of 25 N¬?m and a surface durability of 31.5 N¬?m. The total weight of the gear is 10 kg, and it has a backlash specification of 0.15 mm. This gear is suitable for applications requiring precision and reliability in power transmission.

Datasheet Summary
Powered by GS/AI

The KSS1.5-21 is a metal spur gear with a module of 1.5 and 21 teeth, made from S45C mild steel. It features a plain bore and is designed with a pressure angle of 20 degrees. The gear has a bending strength rating of 25 N¬?m and a surface durability of 31.5 N¬?m. The total weight of the gear is 10 kg, and it has a backlash specification of 0.15 mm. This gear is suitable for applications requiring precision and reliability in power transmission.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-21 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-21
Metal Spur Gears (metric) KSS1.5-21
Module 1.5, 21 Tooth Mild Steel Spur Gear with Plain Bore

Module 1.5, 21 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 21 Tooth Mild Steel Spur Gear with Plain Bore - KSS1.5-21 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 21 Tooth Mild Steel Spur Gear with Plain Bore
KSS1.5-21
Module 1.5, 21 Tooth Mild Steel Spur Gear with Plain Bore KSS1.5-21
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-21 KSS1.5-21
Product Name Metal Spur Gears (metric) Module 1.5, 21 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 21 21
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
KHK KSSCP5-25J17, CP5, Module 25 Tooth, CP Alloy Steel Spur Gears - ksscp5-25j17 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details