KSS1.5-19A is a steel spur gear with a module of 1.5, 19 teeth, and a set screw bore. It has a bore diameter of 23 mm, a pitch diameter of 28.5 mm, a face width of 15 mm, and a hub width of 25 mm. The gear is made of S45C material, has a JIS grade N8 precision rating, and a 20° pressure angle. It features an M5 set screw for shaft mounting, a keyway size of 4 mm × 1.8 mm, and a weight of 0.097 kg. The allowable torque is 18.0 N·m (1.83 kgf·m), and the theoretical backlash is 0.10~0.22 mm. Set screw fastening is intended for light-load applications only.
Module 1.5, 19 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-19A | KSS1.5-19A |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 19 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |