KSS1.5-16B is a steel spur gear with a module of 1.5, 16 teeth, and a keyway bore for a shaft with a 4 x 1.8 mm rectangular cross-section; it features an M5 set screw for fastening and has a face width of 15 mm, hub width of 10 mm, and pitch diameter of 24 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, conforms to JIS grade N8 (JIS B1702-1: 1998), and has a standard 20° pressure angle. Its allowable torque is 1.41 N·m (0.14 kgf·m), with a theoretical backlash range of 0.10 to 0.22 mm. The weight is 0.067 kg.
Module 1.5, 16 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-16B | KSS1.5-16B |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 16 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |