KSS1.5-16A is a steel spur gear with a module of 1.5, 16 teeth, and a set screw bore for shaft mounting. It has a pitch diameter of 24 mm, bore diameter of 20 mm, face width of 15 mm, and hub width of 10 mm. The gear is made of S45C steel, has a pressure angle of 20°, and conforms to JIS grade N8 (JIS B1702-1:1998). The allowable torque is 13.8 N·m (1.41 kgf·m), with a theoretical backlash of 0.10-0.22 mm. The keyway is M4, and the weight is 0.071 kg.
Module 1.5, 16 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-16A | KSS1.5-16A |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 16 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |