KSS1.5-16 is a module 1.5, 16-tooth steel spur gear with a plain bore, 15 mm face width, and 25 mm hub width, made from S45C material with a tooth hardness of less than 194 HB. It has a 20° pressure angle, conforms to JIS grade N8 (JIS B1702-1: 1998), and has a theoretical backlash of 0.072 mm. The allowable torque is 13.8 N·m (1.41 kgf·m), and the part weighs 0.068 kg.
Module 1.5, 16 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-16 | KSS1.5-16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 16 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |