QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-14B

Description
Module 1.5, 14 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1.5, 14 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-14B is a steel spur gear with a module of 1.5, 14 teeth, and a bore configured for an M5 set screw. The gear has a pitch diameter of 21 mm, face width of 15 mm, and hub width of 10 mm. It is made from S45C steel with a tooth hardness of less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle. The allowable torque is 11.1 N·m (1.13 kgf·m), with a theoretical backlash of 0.10~0.22 mm. The web thickness is 5 mm and the weight is 0.056 kg. Set screw fastening is intended for light-load applications only.

Datasheet Summary
Powered by GS/AI

KSS1.5-14B is a steel spur gear with a module of 1.5, 14 teeth, and a bore configured for an M5 set screw. The gear has a pitch diameter of 21 mm, face width of 15 mm, and hub width of 10 mm. It is made from S45C steel with a tooth hardness of less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle. The allowable torque is 11.1 N·m (1.13 kgf·m), with a theoretical backlash of 0.10~0.22 mm. The web thickness is 5 mm and the weight is 0.056 kg. Set screw fastening is intended for light-load applications only.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-14B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-14B
Metal Spur Gears (metric) KSS1.5-14B
Module 1.5, 14 Tooth Mild Steel Spur Gear with Set Screw

Module 1.5, 14 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1.5, 14 Tooth Mild Steel Spur Gear with Set Screw - KSS1.5-14B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 14 Tooth Mild Steel Spur Gear with Set Screw
KSS1.5-14B
Module 1.5, 14 Tooth Mild Steel Spur Gear with Set Screw KSS1.5-14B
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-14B KSS1.5-14B
Product Name Metal Spur Gears (metric) Module 1.5, 14 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 14 14
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
KHK NSU1.5-80J17, Module 1.5, 80 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-80j17 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 80
Design Metric
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details