QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-12A

Description
Module 1.5, 12 Tooth Mild Steel Spur Gear with Set Screw
Description
Module 1.5, 12 Tooth Mild Steel Spur Gear with Set Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-12A is a metal spur gear with a module of 1.5 and 12 teeth, made from mild steel (S45C). It features a set screw for secure fastening to a shaft. The gear has a pressure angle of 20 degrees and standard full depth teeth, ensuring compatibility with other gears in the same series. The allowable torque for this gear is specified, making it suitable for various applications where precise motion transfer is required. The gear's dimensions include a bore size compatible with M4 screws, an outside diameter, and a face width that supports its structural integrity. This product is designed for light load usage, and caution is advised regarding secondary operations that may affect its performance.

Datasheet Summary
Powered by GS/AI

The KSS1.5-12A is a metal spur gear with a module of 1.5 and 12 teeth, made from mild steel (S45C). It features a set screw for secure fastening to a shaft. The gear has a pressure angle of 20 degrees and standard full depth teeth, ensuring compatibility with other gears in the same series. The allowable torque for this gear is specified, making it suitable for various applications where precise motion transfer is required. The gear's dimensions include a bore size compatible with M4 screws, an outside diameter, and a face width that supports its structural integrity. This product is designed for light load usage, and caution is advised regarding secondary operations that may affect its performance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-12A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-12A
Metal Spur Gears (metric) KSS1.5-12A
Module 1.5, 12 Tooth Mild Steel Spur Gear with Set Screw

Module 1.5, 12 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KSS1.5-12A
Product Name Metal Spur Gears (metric)
Gear Type Spur
Number of Teeth 12
Design Metric
Pressure Angle 20°
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK KS1.5-25HJ15, Module 1.5, 25 Tooth, Hardened Alloy Steel Spur Gears - ks1-5-25hj15 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details