QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-120J19

Description
Module 1.5, 120 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 1.5, 120 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-120J19 is a module 1.5, 120-tooth steel spur gear with a 19 mm bore, S2K finish, and a 6 x 2.8 mm keyway. It has a tooth hardness of less than 194 HB, is manufactured from S45C material, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.18 to 0.38 mm. The allowable torque is 2.70 N·m (0.275 kgf·m), and the weight is 2.70 kg. The keyway conforms to JIS B1301, Js9 tolerance. A set screw is included.

Datasheet Summary
Powered by GS/AI

KSS1.5-120J19 is a module 1.5, 120-tooth steel spur gear with a 19 mm bore, S2K finish, and a 6 x 2.8 mm keyway. It has a tooth hardness of less than 194 HB, is manufactured from S45C material, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.18 to 0.38 mm. The allowable torque is 2.70 N·m (0.275 kgf·m), and the weight is 2.70 kg. The keyway conforms to JIS B1301, Js9 tolerance. A set screw is included.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-120J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-120J19
Metal Spur Gears (metric) KSS1.5-120J19
Module 1.5, 120 Tooth Mild Steel Spur Gear with 19mm Finished Bore

Module 1.5, 120 Tooth Mild Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 120 Tooth Mild Steel Spur Gear with 19mm Finished Bore - KSS1.5-120J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 120 Tooth Mild Steel Spur Gear with 19mm Finished Bore
KSS1.5-120J19
Module 1.5, 120 Tooth Mild Steel Spur Gear with 19mm Finished Bore KSS1.5-120J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-120J19 KSS1.5-120J19
Product Name Metal Spur Gears (metric) Module 1.5, 120 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 120 120
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 96 Tooth Brass Spur Gear - A 1B 2MY03096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details