KSS1.5-120J15 is a steel spur gear with a module of 1.5, 120 teeth, and a 15 mm bore. It features a S1K keyway (5 mm width x 2.3 mm depth) and a set screw. The gear is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The tooth profile is standard full depth with a 20° pressure angle. The product includes a set screw and has a theoretical backlash of 0.18 to 0.38 mm. The allowable torque is 2.70 N·m (0.275 kgf·m). It has a face width of 25 mm, overall diameter of 180 mm, and overall length of 183 mm.
Module 1.5, 120 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-120J15 | KSS1.5-120J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 120 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |