KSS1.5-100J32 is a module 1.5, 100-tooth steel spur gear with a 32 mm finished bore, 10 mm keyway, and set screw. It has a JIS grade N8 precision rating, 20° pressure angle, and S45C material with a tooth hardness below 194 HB. The gear's tooth width is 10 mm, overall thickness is 26.7 mm, and it has a theoretical backlash of 0.22-0.46 mm. Allowable torque is 11.8 N·m (1.20 kgf·m). The keyway follows JIS B1301 Js9 tolerance. Backlash and torque values are calculated under assumed usage conditions. The J-series designations are available on request with a lead time of up to five working days and order quantities limited to 1-20 units per order.
Module 1.5, 100 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-100J32 | KSS1.5-100J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |