Steel spur gear with module 1.5, 30 teeth, and a 30mm bore, featuring a 6x2.8mm keyway and set screw. Precision conforms to JIS grade N8 (JIS B1702-1:1998). Material is S45C steel with tooth hardness less than 194HB. Pitch diameter is 45mm, outside diameter is 48mm, face width is 15mm, and overall thickness is 25mm. Backlash ranges from 0.18 to 0.38mm. Allowable torque is 1.76 N·m (0.18 kgf·m). Weight is 30g. Keyway follows JIS B1301, Js 9 tolerance.
Module 1.5, 100 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-100J30 | KSS1.5-100J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |