KSS1.5-100J22 is a module 1.5, 20-degree pressure angle steel spur gear with 22 teeth, a finished bore of 22 mm, a keyway of 6 mm width by 2.8 mm depth, and a set screw. It is made of S45C steel with a tooth hardness of less than 194 HB, meets JIS grade N8 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.18 to 0.38 mm. The gear has a pitch diameter of 150 mm, outer diameter of 153 mm, and face width of 15 mm. The allowable torque is 1.80 N·m (1.78 kgf·m). The keyway conforms to JIS B1301 Js9 tolerance. The item is marked as part of the J Series, which requires a lead time of up to five working days for delivery and is limited to 1 to 20 units per order.
Module 1.5, 100 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-100J22 | KSS1.5-100J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |