KSS1.5-100J19 is a steel spur gear with module 1.5, 19 teeth, and a 19mm finished bore. It features a keyway of 6 x 2.8 mm and a set screw for shaft retention. The gear has a pressure angle of 20°, is made of S45C steel with a tooth hardness of less than 194HB, and meets JIS grade N8 precision per JIS B1702-1:1998. Backlash is specified as 0.18 to 0.38 mm. The allowable torque is 1.84 N·m. The gear has a pitch diameter of 142.5 mm, face width of 15 mm, and overall diameter of 145.5 mm. It is available as an on-request J series variant with a 5-working-day lead time and maximum batch size of 20 units per order.
Module 1.5, 100 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-100J19 | KSS1.5-100J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |