KSS1-48A is a steel spur gear with a module of 1, 48 teeth, and a pressure angle of 20°, made from S45C material. It has a bore diameter of 35 mm, pitch diameter of 48 mm, outside diameter of 50 mm, face width of 10 mm, and hub width of 10 mm. The gear includes a set screw (4 x 1.8 mm, M4) for shaft attachment. The allowable torque is 2.13 N·m (1.89 kgf·m), and the backlash ranges from 0.08 to 0.18 mm. Precision conforms to JIS grade N8 (JIS B1702-1:1998). Total length is 20 mm, and weight is 1.89 kg.
Module 1, 48 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-48A | KSS1-48A |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |