KSS1-46A is a steel spur gear with a module of 1, 46 teeth, and a pressure angle of 20°, constructed from S45C material. It features a set screw for shaft attachment, with a 4 x 1.8 mm screw size and M4 thread. The gear has a bore diameter of 35 mm, pitch diameter of 46 mm, outside diameter of 48 mm, face width of 10 mm, and total length of 20 mm. The allowable torque is rated at 0.19 N·m (0.019 kgf·m), with a backlash range of 0.08 to 0.18 mm. Precision conforms to JIS grade N8 per JIS B1702-1:1998. The gear includes a keyway width of 5 mm and depth of 5 mm, and a hub width of 10 mm.
Module 1, 46 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-46A | KSS1-46A |
| Product Name | Metal Spur Gears (metric) | Module 1, 46 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |