KSS1-45 is a steel spur gear with a module of 1, 45 teeth, a pitch diameter of 45 mm, an outside diameter of 47 mm, a face width of 10 mm, and a bore diameter of 35 mm. It is made of S45C steel with a tooth hardness of less than 194 HB, operates at a 20° pressure angle with full-depth teeth, and meets JIS grade N8 (JIS B1702-1: 1998) precision. The gear has a total length of 20 mm and an allowable torque of 0.19 N·m (0.019 kgf·m). Backlash is specified as 0.19 mm, with a theoretical range of 0.08-0.18 mm. The gear has a plain bore and no set screw or keyway. Weight is 1.86 kg.
Module 1, 45 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-45 | KSS1-45 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |