QTC METRIC GEARS Metal Spur Gears (metric) KSS1-44A

Description
Module 1, 44 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1, 44 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1-44A is a steel spur gear with module 1, 44 teeth, and a set screw for shaft mounting. It has a bore diameter of 35 mm, pitch diameter of 44 mm, outside diameter of 46 mm, face width of 10 mm, and hub width of 10 mm. The gear is made of S45C steel with a tooth hardness less than 194 HB, features a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1: 1998). The set screw is 4 x 1.8 M4, and the allowable torque is 0.18 N·m with a backlash of 0.08-0.18 mm. Total length is 20 mm and weight is 1.77 kg.

Datasheet Summary
Powered by GS/AI

KSS1-44A is a steel spur gear with module 1, 44 teeth, and a set screw for shaft mounting. It has a bore diameter of 35 mm, pitch diameter of 44 mm, outside diameter of 46 mm, face width of 10 mm, and hub width of 10 mm. The gear is made of S45C steel with a tooth hardness less than 194 HB, features a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1: 1998). The set screw is 4 x 1.8 M4, and the allowable torque is 0.18 N·m with a backlash of 0.08-0.18 mm. Total length is 20 mm and weight is 1.77 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1-44A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1-44A
Metal Spur Gears (metric) KSS1-44A
Module 1, 44 Tooth Mild Steel Spur Gear with Set Screw

Module 1, 44 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 44 Tooth Mild Steel Spur Gear with Set Screw - KSS1-44A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 44 Tooth Mild Steel Spur Gear with Set Screw
KSS1-44A
Module 1, 44 Tooth Mild Steel Spur Gear with Set Screw KSS1-44A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1-44A KSS1-44A
Product Name Metal Spur Gears (metric) Module 1, 44 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-30R2E30, Module 630 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r2e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 22 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 22
Design English
View Details