KSS1-40 is a module 1, 40-tooth steel spur gear with a plain bore, standard full-depth teeth, 20° pressure angle, and S45C material. It has a pitch diameter of 40 mm, outside diameter of 42 mm, face width of 10 mm, and total length of 20 mm. The allowable torque is 0.16 N·m (0.016 kgf·m), with a theoretical backlash range of 0.08 to 0.18 mm. Precision conforms to JIS grade N8 (JIS B1702-1: 1998).
Module 1, 40 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-40 | KSS1-40 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |