KSS1-36A is a module 1, 36-tooth steel spur gear with a bore diameter of 28 mm, an outside diameter of 38 mm, a face width of 10 mm, and a set screw for shaft mounting. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1:1998). It has a keyway of 4 mm width by 1.8 mm depth and a set screw size of M4. The allowable torque is 0.11 N·m, and the backlash is 0.08 to 0.18 mm. The total length is 20 mm, and the hub width is 10 mm.
Module 1, 36 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-36A | KSS1-36A |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |