KSS1-35B is a steel spur gear with module 1, 35 teeth, and a 12 mm face width. It features a 4 mm x 1.8 mm set screw bore and an M4 set screw. The gear has a pitch diameter of 35 mm, outside diameter of 37 mm, hub diameter of 26 mm, and hub width of 10 mm. The total length is 20 mm. The material is S45C steel with a tooth hardness less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). The pressure angle is 20°, and backlash is specified as 0.08 to 0.18 mm. Allowable torque is 0.11 N·m (0.098 kgf·m), and weight is 1.27 kg. The gear is designed for standard full-depth teeth and is intended for light-load applications where set screws are used for shaft engagement.
Module 1, 35 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-35B | KSS1-35B |
| Product Name | Metal Spur Gears (metric) | Module 1, 35 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |