KSS1-35A is a steel spur gear with a module of 1, 35 teeth, and a 4 mm diameter set screw for shaft mounting. It has a pitch diameter of 35 mm, outside diameter of 37 mm, face width of 10 mm, and hub width of 10 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, machined to JIS grade N8 (JIS B1702-1: 1998), with a pressure angle of 20° and standard full-depth teeth. The allowable torque is 1.27 kgf·m, and the theoretical backlash is 0.08-0.18 mm. The total length is 20 mm and the keyway is 4 mm × 1.8 mm. The part number includes a set screw variant designated S1K.
Module 1, 35 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-35A | KSS1-35A |
| Product Name | Metal Spur Gears (metric) | Module 1, 35 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |