KSS1-32C is a metric steel spur gear with a module of 10, 32 teeth, a pitch diameter of 32 mm, an outside diameter of 34 mm, a face width of 10 mm, and a keyway of 4 mm width by 1.8 mm depth, with a set screw for mounting. It is made of S45C steel, has a pressure angle of 20°, and is manufactured to JIS grade N8 precision (JIS B1702-1:1998). The gear has a total length of 20 mm, a hub width of 10 mm, and a weight of 0.085 kg. Backlash is specified as 0.08-0.18 mm, and allowable torque is 0.091 N·m. It is designed for light load applications and should avoid secondary operations that reduce tooth width.
Module 1, 32 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-32C | KSS1-32C |
| Product Name | Metal Spur Gears (metric) | Module 1, 32 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |