KSS1-32A is a steel spur gear with a module of 10, 32 teeth, and a 20° pressure angle, machined from S45C material with a tooth hardness of less than 194HB. It features a set screw fastening system (M5, 5mm), a bore diameter of 26mm, a pitch diameter of 32mm, an outside diameter of 34mm, a face width of 10mm, and a total length of 20mm. The allowable torque is 0.096 N·m, and the backlash is 0.08~0.18 mm. It meets JIS grade N8 precision (JIS B1702-1:1998) and is designed for light load applications where set screws are used, though dowel pins are recommended for secure mounting. The gear has a weight of 0.092 kg.
Module 1, 32 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-32A | KSS1-32A |
| Product Name | Metal Spur Gears (metric) | Module 1, 32 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |