KSS1-30 is a metric steel spur gear with a module of 1, 30 teeth, and a plain bore. It has a pressure angle of 20°, is made of S45C steel, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear's outside diameter is 32 mm, face width is 10 mm, and total length is 20 mm. Allowable torque is 0.082 N·m (0.0084 kgf·m), with theoretical backlash ranging from 0.08 to 0.18 mm. The weight is 0.082 kg. Set screws and keyways are not included in this variant.
Module 1, 30 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-30 | KSS1-30 |
| Product Name | Metal Spur Gears (metric) | Module 1, 30 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |