QTC METRIC GEARS Metal Spur Gears (metric) KSS1-28A

Description
Module 1, 28 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1, 28 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1-28A is a metal spur gear with a module of 1 and features 28 teeth. It is constructed from S45C mild steel, which provides a balance of strength and durability. The gear has a pressure angle of 20 degrees and is designed with standard full depth gear teeth. It includes a set screw for secure fastening to a shaft, although it is recommended for light load applications. The gear's dimensions include a bore size suitable for various shaft sizes, and it has a total length that accommodates standard installation requirements. The tooth hardness is less than 194HB, ensuring adequate wear resistance for typical applications. This gear is suitable for projects requiring precision and reliability in motion transmission.

Datasheet Summary
Powered by GS/AI

The KSS1-28A is a metal spur gear with a module of 1 and features 28 teeth. It is constructed from S45C mild steel, which provides a balance of strength and durability. The gear has a pressure angle of 20 degrees and is designed with standard full depth gear teeth. It includes a set screw for secure fastening to a shaft, although it is recommended for light load applications. The gear's dimensions include a bore size suitable for various shaft sizes, and it has a total length that accommodates standard installation requirements. The tooth hardness is less than 194HB, ensuring adequate wear resistance for typical applications. This gear is suitable for projects requiring precision and reliability in motion transmission.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1-28A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1-28A
Metal Spur Gears (metric) KSS1-28A
Module 1, 28 Tooth Mild Steel Spur Gear with Set Screw

Module 1, 28 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 28 Tooth Mild Steel Spur Gear with Set Screw - KSS1-28A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 28 Tooth Mild Steel Spur Gear with Set Screw
KSS1-28A
Module 1, 28 Tooth Mild Steel Spur Gear with Set Screw KSS1-28A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1-28A KSS1-28A
Product Name Metal Spur Gears (metric) Module 1, 28 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48DP, 84 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48084 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 84
Pressure Angle 14.5°
View Details
KHK AG6-30R2E42, Module 630 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r2e42 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details