KSS1-27 is a steel spur gear with a module of 1, 27 teeth, and a plain bore, made from S45C material with a tooth hardness of less than 194HB. It has a 20° pressure angle, standard full-depth teeth, and a face width of 10 mm. The gear has an outside diameter of 29 mm, a pitch diameter of 27 mm, and a total length of 20 mm. It complies with JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.067 N•m, and the backlash is between 0.08 and 0.18 mm. The weight is 0.064 kg. Set screw fastening is not included on this variant.
Module 1, 27 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-27 | KSS1-27 |
| Product Name | Metal Spur Gears (metric) | Module 1, 27 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |