KSS1-26B is a metric steel spur gear with module 1, 26 teeth, and a keyway bore with 4×1.8 mm dimensions and an M4 set screw. It has a pitch diameter of 26 mm, outside diameter of 28 mm, face width of 10 mm, and total length of 20 mm. Made of S45C steel with a tooth hardness of less than 194 HB, it meets JIS grade N8 precision (JIS B1702-1:1998) and has a 20° pressure angle. The allowable torque is 0.057 N·m (0.006 kgf·m), with a backlash range of 0.08-0.18 mm and a weight of 0.057 kg. Set screws are included but recommended only for light-load applications; secure fastening requires dowel pins in combination.
Module 1, 26 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-26B | KSS1-26B |
| Product Name | Metal Spur Gears (metric) | Module 1, 26 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |