KSS1-26A is a steel spur gear with a module of 1, 26 teeth, and a 20° pressure angle, made from S45C material with a tooth hardness of less than 194HB. It features a set screw for shaft mounting, a bore diameter of 5 mm, a pitch diameter of 26 mm, an outside diameter of 28 mm, a face width of 10 mm, and a total length of 20 mm. The gear has a keyway of M5 size and weighs 0.58 kg. It is rated for an allowable torque of 8.35 N·m (0.85 kgf·m) and has a backlash of 0.08 to 0.18 mm. Precision complies with JIS grade N8 (JIS B1702-1:1998).
Module 1, 26 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-26A | KSS1-26A |
| Product Name | Metal Spur Gears (metric) | Module 1, 26 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |