KSS1-26 is a steel spur gear with a module of 1, 26 teeth, and a plain bore, manufactured from S45C material with a tooth hardness of less than 194HB. It has a 20° pressure angle, standard full-depth teeth, and a face width of 10 mm. The gear's pitch diameter is 26 mm, outside diameter is 28 mm, and total length is 20 mm. It meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is rated at 0.064 N·m (0.0065 kgf·m), with a theoretical backlash of 0.08~0.18 mm. Keyway and set screw options are not provided for this variant. The bore tolerance is H8, as the bore size is less than Ø 4. Secondary operations that narrow tooth width are discouraged to preserve precision and strength.
Module 1, 26 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-26 | KSS1-26 |
| Product Name | Metal Spur Gears (metric) | Module 1, 26 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |