QTC METRIC GEARS Metal Spur Gears (metric) KSS1-25C

Description
Module 1, 25 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1, 25 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1-25C is a metric steel spur gear with module 1, 25 teeth, and a keyway cut for a 4 mm wide by 1.8 mm deep key, with M4 set screw mounting. It has a pitch diameter of 25 mm, outside diameter of 27 mm, face width of 10 mm, and total length of 20 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB, precision grade JIS N8 per JIS B1702-1:1998, and a 20° pressure angle. Backlash is specified as 0.08 to 0.18 mm, and allowable torque is 0.049 N·m (0.005 kgf·m). Weight is 0.049 kg. Set screws are not applicable for high-load applications; dowel pins are recommended for secure mounting.

Datasheet Summary
Powered by GS/AI

KSS1-25C is a metric steel spur gear with module 1, 25 teeth, and a keyway cut for a 4 mm wide by 1.8 mm deep key, with M4 set screw mounting. It has a pitch diameter of 25 mm, outside diameter of 27 mm, face width of 10 mm, and total length of 20 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB, precision grade JIS N8 per JIS B1702-1:1998, and a 20° pressure angle. Backlash is specified as 0.08 to 0.18 mm, and allowable torque is 0.049 N·m (0.005 kgf·m). Weight is 0.049 kg. Set screws are not applicable for high-load applications; dowel pins are recommended for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1-25C - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1-25C
Metal Spur Gears (metric) KSS1-25C
Module 1, 25 Tooth Mild Steel Spur Gear with Set Screw

Module 1, 25 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 25 Tooth Mild Steel Spur Gear with Set Screw - KSS1-25C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 25 Tooth Mild Steel Spur Gear with Set Screw
KSS1-25C
Module 1, 25 Tooth Mild Steel Spur Gear with Set Screw KSS1-25C
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1-25C KSS1-25C
Product Name Metal Spur Gears (metric) Module 1, 25 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
KHK SSCP20-20HJ35, CP20, Module6.37, 20 Tooth, CP Carbon Steel Spur Gears - sscp20-20hj35 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details