KSS1-24C is a metric steel spur gear with a module of 1, 24 teeth, and a keyway of 4 mm width by 1.8 mm depth, designed for light load applications with an M4 set screw. The gear is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle and standard full-depth teeth, and adheres to JIS grade N8 precision (JIS B1702-1:1998). It has a pitch diameter of 24 mm, outside diameter of 26 mm, face width of 10 mm, total length of 20 mm, and a bore tolerance of H8. The allowable torque is 0.046 N·m (0.0047 kgf·m), with a theoretical backlash of 0.08-0.18 mm and a weight of 0.046 kg. Set screws are included for shaft mounting, but are recommended only for light loads; dowel pins are advised for secure fastening.
Module 1, 24 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-24C | KSS1-24C |
| Product Name | Metal Spur Gears (metric) | Module 1, 24 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |