KSS1-24A is a steel spur gear with a module of 1, 24 teeth, and a set screw fastening system. It has a bore diameter of 5 mm, a pitch diameter of 24 mm, an outside diameter of 26 mm, a face width of 10 mm, and a total length of 20 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The set screw is M5, sized 4 mm in diameter. The allowable torque is 7.47 N·m (0.76 kgf·m), and the theoretical backlash ranges from 0.08 to 0.18 mm. The part includes a keyway slot measuring 4 mm wide by 1.8 mm deep. The weight is 0.055 kg.
Module 1, 24 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-24A | KSS1-24A |
| Product Name | Metal Spur Gears (metric) | Module 1, 24 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |