QTC METRIC GEARS Metal Spur Gears (metric) KSS1-23A

Description
Module 1, 23 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1, 23 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1-23A is a metric steel spur gear with a module of 1, 23 teeth, and a set screw for shaft mounting. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel. The gear has a bore diameter of 5 mm, a pitch diameter of 23 mm, an outside diameter of 25 mm, a face width of 10 mm, and a keyway of M5 x 4. The allowable torque is 0.044 N·m, with a theoretical backlash of 0.08~0.18 mm. Precision complies with JIS grade N8 (JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

KSS1-23A is a metric steel spur gear with a module of 1, 23 teeth, and a set screw for shaft mounting. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel. The gear has a bore diameter of 5 mm, a pitch diameter of 23 mm, an outside diameter of 25 mm, a face width of 10 mm, and a keyway of M5 x 4. The allowable torque is 0.044 N·m, with a theoretical backlash of 0.08~0.18 mm. Precision complies with JIS grade N8 (JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1-23A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1-23A
Metal Spur Gears (metric) KSS1-23A
Module 1, 23 Tooth Mild Steel Spur Gear with Set Screw

Module 1, 23 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 23 Tooth Mild Steel Spur Gear with Set Screw - KSS1-23A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 23 Tooth Mild Steel Spur Gear with Set Screw
KSS1-23A
Module 1, 23 Tooth Mild Steel Spur Gear with Set Screw KSS1-23A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1-23A KSS1-23A
Product Name Metal Spur Gears (metric) Module 1, 23 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 23 23
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details