QTC METRIC GEARS Metal Spur Gears (metric) KSS1-20B

Description
Module 1, 20 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1, 20 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1-20B is a steel spur gear with module 1, 20 teeth, and a 5 mm bore, featuring a set screw for shaft attachment. It has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness less than 194 HB. The gear has a pitch diameter of 20 mm, outside diameter of 22 mm, face width of 10 mm, and total length of 20 mm. The keyway is 4 mm wide by 5 mm deep, with an M4 set screw. Allowable torque is 0.036 N·m, backlash is 0.08~0.18 mm, and weight is 0.036 kg. Precision conforms to JIS grade N8 (JIS B1702-1:1998). Set screws are intended for light-load applications only; secure fastening requires dowel pins in combination.

Datasheet Summary
Powered by GS/AI

KSS1-20B is a steel spur gear with module 1, 20 teeth, and a 5 mm bore, featuring a set screw for shaft attachment. It has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness less than 194 HB. The gear has a pitch diameter of 20 mm, outside diameter of 22 mm, face width of 10 mm, and total length of 20 mm. The keyway is 4 mm wide by 5 mm deep, with an M4 set screw. Allowable torque is 0.036 N·m, backlash is 0.08~0.18 mm, and weight is 0.036 kg. Precision conforms to JIS grade N8 (JIS B1702-1:1998). Set screws are intended for light-load applications only; secure fastening requires dowel pins in combination.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1-20B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1-20B
Metal Spur Gears (metric) KSS1-20B
Module 1, 20 Tooth Mild Steel Spur Gear with Set Screw

Module 1, 20 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 20 Tooth Mild Steel Spur Gear with Set Screw - KSS1-20B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 20 Tooth Mild Steel Spur Gear with Set Screw
KSS1-20B
Module 1, 20 Tooth Mild Steel Spur Gear with Set Screw KSS1-20B
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1-20B KSS1-20B
Product Name Metal Spur Gears (metric) Module 1, 20 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details