KSS1-19A is a steel spur gear with a module of 1, 19 teeth, and a set screw fastening, designed for light-load applications. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel with a tooth hardness of less than 194HB. The gear has a bore diameter of Ø5, a hub diameter of 21mm, a pitch diameter of 19mm, an outside diameter of 21mm, a face width of 10mm, and a total length of 30mm. It uses an M5 set screw and has an allowable torque of 0.064 N·m and a theoretical backlash of 0.08~0.18mm. Precision conforms to JIS grade N8 (JIS B1702-1: 1998).
Module 1, 19 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-19A | KSS1-19A |
| Product Name | Metal Spur Gears (metric) | Module 1, 19 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |