QTC METRIC GEARS Metal Spur Gears (metric) KSS1-18A

Description
Module 1, 18 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1, 18 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1-18A is a metal spur gear with a module of 1 and 18 teeth, designed for precision applications. It is manufactured from S45C mild steel and features a standard full depth tooth profile with a pressure angle of 20 degrees. The gear includes a set screw for secure fastening to a shaft. The tooth hardness is less than 194HB, ensuring adequate strength for various mechanical applications. This gear is suitable for use in light load conditions, and the allowable torque values are calculated based on assumed usage conditions. The backlash values provided are theoretical and pertain to identical gears in mesh.

Datasheet Summary
Powered by GS/AI

The KSS1-18A is a metal spur gear with a module of 1 and 18 teeth, designed for precision applications. It is manufactured from S45C mild steel and features a standard full depth tooth profile with a pressure angle of 20 degrees. The gear includes a set screw for secure fastening to a shaft. The tooth hardness is less than 194HB, ensuring adequate strength for various mechanical applications. This gear is suitable for use in light load conditions, and the allowable torque values are calculated based on assumed usage conditions. The backlash values provided are theoretical and pertain to identical gears in mesh.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1-18A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1-18A
Metal Spur Gears (metric) KSS1-18A
Module 1, 18 Tooth Mild Steel Spur Gear with Set Screw

Module 1, 18 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 18 Tooth Mild Steel Spur Gear with Set Screw - KSS1-18A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 18 Tooth Mild Steel Spur Gear with Set Screw
KSS1-18A
Module 1, 18 Tooth Mild Steel Spur Gear with Set Screw KSS1-18A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1-18A KSS1-18A
Product Name Metal Spur Gears (metric) Module 1, 18 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 18 18
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-20R2E35, Module 620 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r2e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Module 0.75, 30 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
Spur Gears - 1827891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details