KSS1-18 is a steel spur gear with a module of 1, 18 teeth, and a plain bore, designed for power transmission. The gear has a pitch diameter of 18 mm, an outside diameter of 20 mm, a face width of 10 mm, and a total length of 30 mm. It is made of S45C steel with a tooth hardness less than 194 HB and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The pressure angle is 20°, and the keyway and set screw options are not present. The allowable torque is 4.91 N·m (0.50 kgf·m), and the theoretical backlash is 0.08~0.18 mm. The weight is 0.062 kg.
Module 1, 18 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-18 | KSS1-18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 18 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |