QTC METRIC GEARS Metal Spur Gears (metric) KSS1-16B

Description
Module 1, 16 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1, 16 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1-16B is a metal spur gear with a module of 1 and 16 teeth, designed for precision applications. It is manufactured from S45C mild steel and features a standard full depth tooth profile with a pressure angle of 20 degrees. The gear is equipped with a set screw for secure fastening to a shaft. The tooth hardness is less than 194HB, ensuring adequate strength for various mechanical applications. This gear is suitable for use in light load conditions and is compliant with JIS grade N8 standards. The dimensions and specifications make it a versatile choice for engineers looking for reliable gear solutions in their projects.

Datasheet Summary
Powered by GS/AI

The KSS1-16B is a metal spur gear with a module of 1 and 16 teeth, designed for precision applications. It is manufactured from S45C mild steel and features a standard full depth tooth profile with a pressure angle of 20 degrees. The gear is equipped with a set screw for secure fastening to a shaft. The tooth hardness is less than 194HB, ensuring adequate strength for various mechanical applications. This gear is suitable for use in light load conditions and is compliant with JIS grade N8 standards. The dimensions and specifications make it a versatile choice for engineers looking for reliable gear solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1-16B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1-16B
Metal Spur Gears (metric) KSS1-16B
Module 1, 16 Tooth Mild Steel Spur Gear with Set Screw

Module 1, 16 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 16 Tooth Mild Steel Spur Gear with Set Screw - KSS1-16B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 16 Tooth Mild Steel Spur Gear with Set Screw
KSS1-16B
Module 1, 16 Tooth Mild Steel Spur Gear with Set Screw KSS1-16B
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1-16B KSS1-16B
Product Name Metal Spur Gears (metric) Module 1, 16 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 16 16
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
32 D.P., 50 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design English
View Details