KSS1-120B is a metric steel spur gear with a module of 1, 120 teeth, and a 5 mm keyway with a 2.3 mm depth, secured by an M4 set screw. It has a bore diameter of 40 mm, pitch diameter of 120 mm, outside diameter of 122 mm, face width of 10 mm, hub width of 10 mm, and total length of 20 mm. The gear is made of S45C steel with a tooth hardness below 194 HB, conforms to JIS grade N8 (JIS B1702-1:1998), and has a 20° pressure angle. The theoretical backlash is 0.08-0.18 mm, and the allowable torque is 1.50 N·m (0.15 kgf·m). The weight is 0.94 kg. Set screws of type S1K are for light-load use only; dowel pins are recommended for secure mounting.
Module 1, 120 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-120B | KSS1-120B |
| Product Name | Metal Spur Gears (metric) | Module 1, 120 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |