KSS0.8-96A is a steel spur gear with a module of 0.8, 96 teeth, and a standard full-depth tooth profile with a 20° pressure angle. It is made of S45C material and has a bore diameter of 28 mm, pitch diameter of 76.8 mm, outside diameter of 78.4 mm, face width of 8 mm, hub width of 8 mm, and total length of 16 mm. The gear features a set screw type S1T with an M5 thread and has a keyway of 4 mm width by 16 mm depth. The allowable torque is 4.57 N·m (2.18 kgf·m), and the backlash is 0.47 mm, specified as the theoretical normal backlash for a matched gear pair. Precision conforms to JIS grade N8 (JIS B1702-1:1998).
Module 0.8, 96 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS0.8-96A | KSS0.8-96A |
| Product Name | Metal Spur Gears (metric) | Module 0.8, 96 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 96 | 96 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |